Philips logo

Philips SPA5300 Multimedia Speakers 2.1

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162557
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPA5300 Multimedia Speakers 2.1:

Philips SPA5300 Multimedia Speakers 2.1, 2.1 channels, 50 W, Universal, Black, Red, 100 W, 1.5 m

Long summary description Philips SPA5300 Multimedia Speakers 2.1:

Philips SPA5300 Multimedia Speakers 2.1. Audio output channels: 2.1 channels, RMS rated power: 50 W, Recommended usage: Universal. Amplification device type: Amplifier, Amplification device form factor: Built-in. Satellite speakers RMS power: 20 W, Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 180 Hz. Power source: AC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.