location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA5300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPA5300/1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581452292
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W :
The long product name of Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Speakers 2.1, 100W
More>>>
Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W:
The official description of Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic bass boost - hear the deepest, richest bass
Innovative technology delivers unbelievably deep, rich bass from compact speakers. Dynamic bass boost emphasizes the bass content of the music throughout the range of volume settings from low to high – at the touch of a button!

Bass boost technology with level control
Unique subwoofer design produces a much deeper, richer bass. You also have the possibility to set the bass level to your choice.

Perfect for MP3, PC, TV, CD & more
Connect your speakers to all your gear. A great way to listen to your MP3 player, PC, TV, CD, DVD and all your multimedia stuff.

Wide range performance for exceptionally clear sound
Thanks to the sophisticated speaker technology and the wide sound range performance you will enjoy exceptionally clear sound from the lowest to the highest tones.

Octagonal wooden subwoofer
Extra rigid construction of the octagonal wooden subwoofer delivers breathtaking bass performance.

Open-faced designed speakers for superb sound clarity
The open-faced design improves the sound reproduction with superb clarity and reduces any possible distortion. Aerodynamic protectors are used instead of a cloth or metal cover over the speaker face.

Short summary description Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W:
This short summary of the Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA5300, 2.1 channels, 50 W, PC, 20 W, 180 - 20000 Hz, 80 - 120 Hz

Long summary description Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W:
This is an auto-generated long summary of Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W based on the first three specs of the first five spec groups.

Philips SPA5300. Audio output channels: 2.1 channels, RMS rated power: 50 W, Recommended usage: PC. Satellite speakers RMS power: 20 W, Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer frequency range: 80 - 120 Hz. Power source: AC

Performance
RMS rated power *
50 W
Recommended usage *
PC
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
Yes
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
20 W
Satellite speaker frequency range
180 - 20000 Hz
Subwoofer
Subwoofer frequency range
80 - 120 Hz
Power
Power source *
AC
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:23:24
Uk has collected 4 expert reviews for Philips SPA5300 speaker set 50 W PC 2.1 channels 20 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%