Philips logo

Philips Multimedia Speakers 2.1 SPA4310/10

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102836
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Multimedia Speakers 2.1 SPA4310/10:

Philips Multimedia Speakers 2.1 SPA4310/10, 2.1 channels, 30 W, Black, 60 W, 9 W, 12 W

Long summary description Philips Multimedia Speakers 2.1 SPA4310/10:

Philips Multimedia Speakers 2.1 SPA4310/10. Audio output channels: 2.1 channels, RMS rated power: 30 W, Product colour: Black. Satellite speakers RMS power: 9 W. Subwoofer RMS power: 12 W, Subwoofer driver diameter (imperial): 12.7 cm (5"). Connectivity technology: Wired. Package type: Carton

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.