Philips logo

Philips SPA3800B/94 speaker set 28 W Black, Yellow 5.1 channels 15 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81659
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPA3800B/94 speaker set 28 W Black, Yellow 5.1 channels 15 W:

Philips SPA3800B/94, 5.1 channels, 28 W, Black, Yellow, 1.3 m, FM, A/B

Long summary description Philips SPA3800B/94 speaker set 28 W Black, Yellow 5.1 channels 15 W:

Philips SPA3800B/94. Audio output channels: 5.1 channels, RMS rated power: 28 W, Product colour: Black, Yellow. Amplifier class: A/B, Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 60 dB. Satellite speakers RMS power: 15 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 13 W, Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 4 Ω. AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.