Philips logo

Philips SPA3000U/94 speaker set 28 W PC 5.1 channels 2-way 3 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82125
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPA3000U/94 speaker set 28 W PC 5.1 channels 2-way 3 W:

Philips SPA3000U/94, 5.1 channels, 28 W, PC, 1.3 m, Network Y, 10%

Long summary description Philips SPA3000U/94 speaker set 28 W PC 5.1 channels 2-way 3 W:

Philips SPA3000U/94. Audio output channels: 5.1 channels, RMS rated power: 28 W, Recommended usage: PC. Total Harmonic Distortion (THD): 10%, Signal-to-Noise Ratio (SNR): 60 dB. Satellite speaker type: 2-way, Satellite speakers RMS power: 3 W, Satellite speaker frequency range: 150 - 20000 Hz. Subwoofer type: Active subwoofer, Subwoofer RMS power: 13 W, Subwoofer frequency range: 40 - 150 Hz. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.