Philips Notebook USB speakers SPA20/12, 2.0 channels, Wired, 3 W, 20 - 20000 Hz, 10 Ω
Philips Notebook USB speakers SPA20/12. Recommended usage: Universal. Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 3 W, Frequency range: 20 - 20000 Hz, Impedance: 10 Ω, Sensitivity: 85 dB