Philips logo

Philips Multimedia Speakers 2.1 SPA1330/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90615
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Multimedia Speakers 2.1 SPA1330/12:

Philips Multimedia Speakers 2.1 SPA1330/12, 1-way, 2.0 channels, Wired, 10 W, 20 - 20000 Hz, Black

Long summary description Philips Multimedia Speakers 2.1 SPA1330/12:

Philips Multimedia Speakers 2.1 SPA1330/12. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 10 W, Frequency range: 20 - 20000 Hz, Impedance: 25 Ω. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.