Philips logo

Philips Multimedia Speakers 2.1 SPA1312/93

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26522
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Multimedia Speakers 2.1 SPA1312/93:

Philips Multimedia Speakers 2.1 SPA1312/93, 2.1 channels, 10 W, Universal, Black, Wood, 1.5 m

Long summary description Philips Multimedia Speakers 2.1 SPA1312/93:

Philips Multimedia Speakers 2.1 SPA1312/93. Audio output channels: 2.1 channels, RMS rated power: 10 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 5 W, Satellite speaker woofer diameter (imperial): 6.35 cm (2.5"). Subwoofer RMS power: 5 W. Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz. Width: 175 mm, Depth: 176 mm, Height: 232 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.