Philips logo

Philips SPA1312 Multimedia Speakers 2.1

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76181
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPA1312 Multimedia Speakers 2.1:

Philips SPA1312 Multimedia Speakers 2.1, 2.1 channels, 10 W, Black, 20 W, 5 W, 344 mm

Long summary description Philips SPA1312 Multimedia Speakers 2.1:

Philips SPA1312 Multimedia Speakers 2.1. Audio output channels: 2.1 channels, RMS rated power: 10 W, Product colour: Black. Subwoofer RMS power: 5 W. Master (outer) case width: 344 mm, Master (outer) case length: 444 mm, Master (outer) case height: 494 mm. Package width: 330 mm, Package height: 239 mm, Package type: Carton

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.