Philips logo

Philips Shaver S9000 Prestige SP9861/13 Wet and dry electric shaver, Series 9000

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119101
Info modified on:
25 Jun 2025, 02:58:13
Philips SP9861/13 user manual (7.4 MB)
Short summary description Philips Shaver S9000 Prestige SP9861/13 Wet and dry electric shaver, Series 9000:

Philips Shaver S9000 Prestige SP9861/13 Wet and dry electric shaver, Series 9000, Rotation shaver, Black, Metallic, Buttons, SH98, 2 year(s), Battery

Long summary description Philips Shaver S9000 Prestige SP9861/13 Wet and dry electric shaver, Series 9000:

Philips Shaver S9000 Prestige SP9861/13 Wet and dry electric shaver, Series 9000. Shaver system: Rotation shaver, Product colour: Black, Metallic, Control type: Buttons. Power source: Battery, Operating time: 60 min, Charging time: 3 h. Width: 255 mm, Depth: 160 mm, Height: 106 mm. Package width: 268 mm, Package depth: 167 mm, Package height: 268 mm. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.