Philips Shaver S9000 Prestige SP9840/31 Wet & Dry Electric shaver with SkinIQ, Rotation shaver, Grey, NanoTech Dual Precision Blades, SH91, 2 year(s), Battery
Philips Shaver S9000 Prestige SP9840/31 Wet & Dry Electric shaver with SkinIQ. Shaver system: Rotation shaver, Product colour: Grey, Shaving system technologies: NanoTech Dual Precision Blades. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Country of origin: Netherlands