Philips logo

Philips SP9810/20 men's shaver Rotation shaver Trimmer Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53431
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips SP9810/20 men's shaver Rotation shaver Trimmer Black:

Philips SP9810/20, Rotation shaver, Black, SH98, 2 year(s), Battery, Built-in battery

Long summary description Philips SP9810/20 men's shaver Rotation shaver Trimmer Black:

Philips SP9810/20. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: SH98. Power source: Battery, Battery type: Built-in battery, Operating time: 60 min. Handle(s) features: Ergonomic

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.