Philips logo

Philips Wireless TV link SLV4200/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158855
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Wireless TV link SLV4200/12:

Philips Wireless TV link SLV4200/12, Internal, RC, 5.8 GHz, 2 channels, 15 - 35 m, Wireless, SCART

Long summary description Philips Wireless TV link SLV4200/12:

Philips Wireless TV link SLV4200/12. Antenna design: Internal, RC. Frequency band: 5.8 GHz, Channels quantity: 2 channels, Indoor range: 15 - 35 m. Connectivity technology: Wireless, Interface: SCART. Power supply: 220 W. Dimensions (WxDxH): 274 x 145 x 178 mm, Weight: 897 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.