Philips logo

Philips Wireless Multi-media Adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144652
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Wireless Multi-media Adapter:

Philips Wireless Multi-media Adapter, MP3, WAV, WMA, WPA, Philips Media Manager, 100 - 240V; 50/60Hz, 1.3 kg, 110 x 44 x 160 mm

Long summary description Philips Wireless Multi-media Adapter:

Philips Wireless Multi-media Adapter. Audio formats supported: MP3, WAV, WMA. Security algorithms: WPA. Bundled software: Philips Media Manager. Power requirements: 100 - 240V; 50/60Hz. Weight: 1.3 kg, Dimensions (WxDxH): 110 x 44 x 160 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.