Philips Headphones with mic SHX50/00, Wired, 8 - 23000 Hz, Calls/Music, Headset, Black, Gold
Philips Headphones with mic SHX50/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 8 - 23000 Hz. Cable length: 1.2 m, Product colour: Black, Gold