Philips Ear clip headphones SHS4700/98, Wired, 12 - 24000 Hz, 34 g, Headphones, Black, Silver
Philips Ear clip headphones SHS4700/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 24000 Hz. Cable length: 1.2 m. Weight: 34 g. Product colour: Black, Silver