Philips ActionFit SHQ3300LF/27, Wired, 6 - 24000 Hz, 21.5 g, Headphones, Green, Grey
Philips ActionFit SHQ3300LF/27. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 24000 Hz. Cable length: 1.2 m. Weight: 21.5 g. Product colour: Green, Grey