Philips logo

Philips ActionFit Sports headphones SHQ3300LF/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78590
Info modified on:
04 May 2023, 13:45:14
Product Brochure/Datasheet (586 KB)
Product Brochure/Datasheet (585 KB)
Retail Trade Leaflet (191 KB)
Short summary description Philips ActionFit Sports headphones SHQ3300LF/00:

Philips ActionFit Sports headphones SHQ3300LF/00, Wired, 6 - 24000 Hz, Sports, 21.5 g, Headphones, Green, Grey

Long summary description Philips ActionFit Sports headphones SHQ3300LF/00:

Philips ActionFit Sports headphones SHQ3300LF/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Sports. Headphone frequency: 6 - 24000 Hz. Cable length: 1.2 m. Weight: 21.5 g. Product colour: Green, Grey

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.