Philips Cineos SHP9000 HiFi Stereo Headphones, Wired, 5 - 40000 Hz, Headphones, Black
Philips Cineos SHP9000 HiFi Stereo Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 40000 Hz. Cable length: 4 m, Product colour: Black