Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHP2000

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHP2000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP2000/00 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895945851 show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135712
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SHP2000 :
The short editorial description of Philips SHP2000

Stereo headphone
More>>>
Short summary description Philips SHP2000:
This short summary of the Philips SHP2000 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHP2000, Headphones, Head-band, Black, 2 m, Wired, Chrome

Long summary description Philips SHP2000:
This is an auto-generated long summary of Philips SHP2000 based on the first three specs of the first five spec groups.

Philips SHP2000. Product type: Headphones, Wearing style: Head-band, Product colour: Black. Connectivity technology: Wired, Connector contacts plating: Chrome. Ear coupling: Supraaural, Headphone frequency: 15 - 22000 Hz, Impedance: 32 Ω. Audio adapters included: 6.3 mm. Cable type: OFC

Performance
Product type *
The sub-category of the product.
Headphones
Wearing style *
The way in which the device is worn.
Head-band
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Cable length
How long the cable is.
2 m
Detachable cable
Yes
Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
3.5 mm connector *
Yes
Connector contacts plating
What the connector contacts are covered with (layer on top).
Chrome
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphones
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
15 - 22000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
32 Ω
Maximum input power
500 mW
Acoustic system
Closed
Headphone sensitivity
106 dB
Magnet type
Type of magnet e.g. neodymium.
Ferrite
Driver unit
4 cm
Packaging content
Audio adapters included
6.3 mm
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
OFC
Plug adapter
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:02:56
Uk has collected 4 expert reviews for Philips SHP2000 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:03:01
Nl heeft 4 proffesionele recensies verzameld voor Philips Stereohoofdtelefoon SHP2000/00. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:02:57
Fr a recueilli 4 avis d’experts pour Philips SHP2000 et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:03:00
De hat 4 Expertenmeinungen über Philips SHP2000 eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:02:57
Testseek ha raccolto 4 recensioni da parte di esperti per Philips SHP2000 e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:02:57
Es ha coleccionado 4 opiniones de expertos para Philips SHP2000 y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:03:02
Dk har samlet 4 ekspertanmeldelser for Philips SHP2000 og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:02:59
Se har samlat in 4 experttester för Philips SHP2000 och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
besteproduct.nl
Updated:
2019-12-02 20:02:54
Wil je goed geluid, dan moet je flink in de buidel tasten. Dat lijkt een unversele wet bij het kopen van een koptelefoon. Omgekeerd is net zo goed waar: geef je er weinig aan uit, dan krijg je er ook niet veel voor terug. Philips maakt met die logica kort...
0%
firstpost.com
Updated:
2019-12-02 20:02:55
A good pair of headphones as as personal as any of your belongings can possibly be, and if youre the kind who lives for music, you definitely need one. Especially for the office, which can be anything but calm. It is not necessary to spend a fortune e...
Good Nice bass, Reasonable price...
Bad No depth in sound, Not enough punch and tightness...
Bottom line PerformanceI plugged the SHP2000 into my office desktop, which has nothing special in the form of a soundcard, I wanted to see how the headphone performed in real-world situations. The first point I noted is that the bass is present, and in plausible a...
70%
techtree.com
Updated:
2019-12-02 20:02:55
Philips is a very competitive brand - especially when it comes to audio/video devices. Though it doesnt make their presence felt: hardly any advertising, etc. The company has a decent range of products available - and most at a competitive price. Toda...
Good Average sound quality, Full sized earcups, Adjustable headband, Very comfortable...
Bad Missing volume control, Double wire, A bit expensive...
Bottom line The Philips SHP2000/97 sells at an MRP of Rs.650 with a 1-year warranty. Off the street, you can get it for 30-40 bucks less. The headphones are priced a little over what one would expect to pay - especially with the missing volume control mentioned i...
70%
gaptex.com
Updated:
2019-12-02 20:02:54
Meski bukan rajanya audio, Philips memberanikan diri untuk menawarkan sejumlah perangkat audio. Selain menghadirkan Philips SHB 1700 Headset , produsen elektronik yang berkantor pusat di Belanda ini menawarkan Philips SHP 2000 Headphone.Philips SHP 2000 m...
0%
Show all
Brand Image Product code Product Stock Price from
Philips TV listening headphones SHP6000TV/10 Philips TV listening headphones SHP6000TV/10
(show image)
SHP6000TV/10 TV listening headphones SHP6000TV/10  — 
Country Distributor
Nederland 1 distributor(s)
Bulgaria 1 distributor(s)
United Kingdom 1 distributor(s)
Customer service details
X