Philips logo

Philips Headphones SHL3060WT/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117749
Info modified on:
04 May 2023, 13:45:14
Product Brochure/Datasheet (510 KB)
Retail Trade Leaflet (145 KB)
Short summary description Philips Headphones SHL3060WT/00:

Philips Headphones SHL3060WT/00, Wired, 10 - 22000 Hz, Music, 125 g, Headphones, White

Long summary description Philips Headphones SHL3060WT/00:

Philips Headphones SHL3060WT/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Cable length: 1.2 m. Weight: 125 g. Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.