location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHE9620 Headphones Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHE9620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHE9620/27
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHE9620 Headphones Wired
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wired
  • - Intraaural 6 - 23500 Hz 16 Ω 105 dB
Long product name Philips SHE9620 Headphones Wired :
The long product name of Philips SHE9620 Headphones Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

In-Ear Headphones
More>>>
Philips SHE9620 Headphones Wired:
The official description of Philips SHE9620 Headphones Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal sound
Clear and detailed tunes


Elegant headphones that suit your style along with soft earbuds for comfortable fit and handy zip pouch that stores headphones and cable neatly. It looks as good as it sound.

Enjoy quality sound
- Ultra thin diaphragm delivers clarity and detail sounds
- Angled Acoustic Pipe channels directional and precise sound
- Exceptional noise isolation for quality sound at low volume

Ultimate wearing comfort
- Ergonomics in-ear design for the best comfort and snug fit
- 3 sizes of ultra-soft silicon caps ensure an ideal fit
- Soft silicon cushions fit gently in your ears

Always ready to go
- Handy zip pouch stores headphones and cable neatly.
- A 1.2m long cable that is ideal for outdoor use
- Anti-tangle slider

Short summary description Philips SHE9620 Headphones Wired:
This short summary of the Philips SHE9620 Headphones Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHE9620, Wired, 6 - 23500 Hz, Headphones

Long summary description Philips SHE9620 Headphones Wired:
This is an auto-generated long summary of Philips SHE9620 Headphones Wired based on the first three specs of the first five spec groups.

Philips SHE9620. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 6 - 23500 Hz. Cable length: 1.2 m

Performance
Product type *
Headphones
Cable length
1.2 m
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Intraaural
Headphone frequency
6 - 23500 Hz
Impedance
16 Ω
Headphone sensitivity
105 dB
Magnet type
Neodymium
Packaging data
Package width
35 mm
Package height
179 mm
Logistics data
Master (outer) case width
480 mm
Logistics data
Master (outer) case length
500 mm
Shipping (inner) case width
11.2 cm
Shipping (inner) case length
24 cm
Shipping (inner) case height
17 cm
Other features
Gross weight inner carton
0.6026 kg
Gross weight of outer carton
11.4012 kg
Net weight inner carton
0.06 kg
Net weight of outer carton
0.96 kg
Package length
10.3 cm
Packaging net weight
0.01 kg
Packaging tare weight
0.0766 kg
Tare weight inner carton
0.5426 kg
Tare weight outer carton
10.4412 kg
Package weight
0.0866 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:57:24
Uk has collected 2 expert reviews for Philips SHE9620 Headphones Wired and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White Philips SHE3700WT/27 headphones/headset Wired In-ear Grey, White
(show image)
SHE3700WT/27 SHE3700WT/27