Philips logo

Philips SHE3705WT/27 headphones/headset Wired In-ear Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57773
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHE3705WT/27 headphones/headset Wired In-ear Grey:

Philips SHE3705WT/27, Wired, 11 - 22000 Hz, 13 g, Headset, Grey

Long summary description Philips SHE3705WT/27 headphones/headset Wired In-ear Grey:

Philips SHE3705WT/27. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 11 - 22000 Hz. Cable length: 1.2 m. Weight: 13 g. Product colour: Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.