In-Ear Headphones
Neckstrap-style headphones with convenient quick-release mechanism. The 15 mm speakers and soft ear cushions ensure easy, comfortable use for long periods, while the ultra-soft neck strap is ideal for carrying all compact audio players.
Adjust them to your preference
- Quick release neckstrap for easy disconnection
- Easy Twist & Release clip for fast player detachment
- The sliding locks keep the cabling neat and tidy
Enjoy quality sound
- Acoustic vents for well-balanced, realistic sound
- Neodymium magnet enhances bass performance and sensitivity
Use them for longer
- Ultra soft strap material for extra wearing comfort
- 15mm speaker driver optimises wearing comfort
- Durable Flexi-Grip makes a strong flexible connection
Philips SHE3600/00, Headphones, 0.3 m, Wired, Intraaural, 12 - 22000 Hz, 16 Ω
Philips SHE3600/00. Product type: Headphones, Cable length: 0.3 m. Connectivity technology: Wired. Ear coupling: Intraaural, Headphone frequency: 12 - 22000 Hz, Impedance: 16 Ω. Connector(s): 3.5 mm