Philips logo

Philips In-Ear Headphones SHE3590BK/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36329
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips In-Ear Headphones SHE3590BK/98:

Philips In-Ear Headphones SHE3590BK/98, Wired, 20 - 20000 Hz, 10 g, Headphones, Black

Long summary description Philips In-Ear Headphones SHE3590BK/98:

Philips In-Ear Headphones SHE3590BK/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 1.2 m. Weight: 10 g. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.