Philips logo

Philips SHE3010BK/27 headphones/headset Wired In-ear Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61733
Info modified on:
14 Mar 2024, 19:47:47
Short summary description Philips SHE3010BK/27 headphones/headset Wired In-ear Black:

Philips SHE3010BK/27, Wired, 9 - 22000 Hz, 9.9 g, Headphones, Black

Long summary description Philips SHE3010BK/27 headphones/headset Wired In-ear Black:

Philips SHE3010BK/27. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 9 - 22000 Hz. Cable length: 1 m. Weight: 9.9 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.