Philips logo

Philips Wireless, noise-cancelling headphones SHB9850NC/27

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87942
Info modified on:
14 Mar 2024, 18:01:59
Short summary description Philips Wireless, noise-cancelling headphones SHB9850NC/27:

Philips Wireless, noise-cancelling headphones SHB9850NC/27, Wired & Wireless, 8 - 23500 Hz, 230 g, Headset, Black

Long summary description Philips Wireless, noise-cancelling headphones SHB9850NC/27:

Philips Wireless, noise-cancelling headphones SHB9850NC/27. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Headphone frequency: 8 - 23500 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 230 g. Product colour: Black

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.