Philips logo

Philips Bluetooth headset SHB5250WT/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171207
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Bluetooth headset SHB5250WT/00:

Philips Bluetooth headset SHB5250WT/00, Wireless, 8 - 24000 Hz, Calls/Music, 14.7 g, Headset, White

Long summary description Philips Bluetooth headset SHB5250WT/00:

Philips Bluetooth headset SHB5250WT/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 8 - 24000 Hz. Wireless range: 10 m. Weight: 14.7 g. Product colour: White

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.