Philips logo

Philips SHB4000/28 headphones/headset Wireless Head-band Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79532
Info modified on:
14 Mar 2024, 19:50:04
Short summary description Philips SHB4000/28 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB4000/28, Wireless, 20 - 20000 Hz, 80 g, Headset, Black

Long summary description Philips SHB4000/28 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB4000/28. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 20 - 20000 Hz. Wireless range: 15 m. Weight: 80 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.