Philips logo

Philips Bluetooth stereo headset SHB4000/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129486
Info modified on:
14 Mar 2024, 19:50:04
Philips SHB4000/00 user manual (977 KB)
Product Brochure/Datasheet (574 KB)
Retail Trade Leaflet (140 KB)
Short summary description Philips Bluetooth stereo headset SHB4000/00:

Philips Bluetooth stereo headset SHB4000/00, Wireless, 20 - 20000 Hz, Music, 71 g, Headset, Black

Long summary description Philips Bluetooth stereo headset SHB4000/00:

Philips Bluetooth stereo headset SHB4000/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 15 m. Weight: 71 g. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.