Philips logo

Philips amBX PC gaming peripherals SGC5101BD/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
41516
Info modified on:
14 Mar 2024, 17:22:42
Short summary description Philips amBX PC gaming peripherals SGC5101BD/05:

Philips amBX PC gaming peripherals SGC5101BD/05, 8.1 mm, 30.8 mm, 3.85 kg, 1 pc(s), 8.66 kg, 37.1 x 29.1 x 35.7 mm

Long summary description Philips amBX PC gaming peripherals SGC5101BD/05:

Philips amBX PC gaming peripherals SGC5101BD/05. Package width: 8.1 mm, Package height: 30.8 mm, Package weight: 3.85 kg. Number of products included: 1 pc(s). Master (outer) case gross weight: 8.66 kg. Package dimensions (WxDxH): 37.1 x 29.1 x 35.7 mm, Package length: 37.1 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.