Philips logo

Philips SDW5005GN Digital In-line Amplifier

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14778
Info modified on:
07 Jan 2025, 09:36:19
Short summary description Philips SDW5005GN Digital In-line Amplifier:

Philips SDW5005GN Digital In-line Amplifier, Cable splitter, 950 - 2150 MHz, Black, 1 pc(s), 70 g, Blister

Long summary description Philips SDW5005GN Digital In-line Amplifier:

Philips SDW5005GN Digital In-line Amplifier. Type: Cable splitter, Frequency range: 950 - 2150 MHz, Product colour: Black. Weight: 70 g. Package type: Blister, Package width: 95 mm, Package depth: 197 mm. Quantity per box: 1 pc(s), Package tare weight: 20 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.