Philips logo

Philips Digital TV antenna SDV5120/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132133
Info modified on:
26 Jul 2024, 09:59:09
Short summary description Philips Digital TV antenna SDV5120/12:

Philips Digital TV antenna SDV5120/12, Black, 36 dBi, FM, UHF, VHF, 18 m, 150 x 248 x 46 mm, 220VAC / 12VDC

Long summary description Philips Digital TV antenna SDV5120/12:

Philips Digital TV antenna SDV5120/12. Product colour: Black, Antenna gain level (max): 36 dBi, Supported radio bands: FM, UHF, VHF. Weight: 396 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.