Philips logo

Philips SCD463 Analogue monitor

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51137
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SCD463 Analogue monitor:

Philips SCD463 Analogue monitor, 16 channels, 40.675 - 40.690 MHz, AA, 200 m, 2x 9V DC 200mA

Long summary description Philips SCD463 Analogue monitor:

Philips SCD463 Analogue monitor. Channels quantity: 16 channels, Frequency range: 40.675 - 40.690 MHz. Battery type: AA. Maximum operating distance: 200 m, Power requirements: 2x 9V DC 200mA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.