Philips Lumea SC2004/11 IPL hair removal system, Pearl, White, Intense pulsed light (IPL), 5.6 J/cm², 1 min, 4 min, Inner upper arms, Outer upper arms
Philips Lumea SC2004/11 IPL hair removal system. Product colour: Pearl, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5.6 J/cm². Power source: Battery, AC input voltage: 100-240 V, Charging time: 1.67 h