Philips logo

Philips Lumea SC2001/01 IPL hair removal system

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150846
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Dec 2013
Philips SC2001/01 user manual (2.3 MB)
Other PDF (50 KB)
Retail Leaflet (431 KB)
Other PDF (9.3 KB)
Short summary description Philips Lumea SC2001/01 IPL hair removal system:

Philips Lumea SC2001/01 IPL hair removal system, White, Intense pulsed light (IPL), 6.5 J/cm², Inner upper arms, Bikini, Abdomen, 3 cm², 570 nm

Long summary description Philips Lumea SC2001/01 IPL hair removal system:

Philips Lumea SC2001/01 IPL hair removal system. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 6.5 J/cm². Power source: Battery, Battery type: Built-in, AC input voltage: 100-240 V

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.