Philips logo

Philips Lumea Advanced SC1999/00 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251575
Info modified on:
31 Jul 2025, 02:54:54
End of life date:
30 Dec 2018
Philips SC1999/00 user manual (2.4 MB)
Other PDF (954 KB)
Retail Leaflet (543 KB)
Other PDF (8.8 KB)
Short summary description Philips Lumea Advanced SC1999/00 IPL - Hair removal device:

Philips Lumea Advanced SC1999/00 IPL - Hair removal device, Pink, White, Intense pulsed light (IPL), 15 min, Chest, 4 cm², 530 nm

Long summary description Philips Lumea Advanced SC1999/00 IPL - Hair removal device:

Philips Lumea Advanced SC1999/00 IPL - Hair removal device. Product colour: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 15 min. Power source: AC, AC input voltage: 100-240 V, AC input frequency: 100-240 V

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.