Philips logo

Philips Lumea Essential SC1983/00 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167805
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2016
Philips SC1983/00 user manual (1.7 MB)
Retail Leaflet (548 KB)
Other PDF (8.4 KB)
Short summary description Philips Lumea Essential SC1983/00 IPL - Hair removal device:

Philips Lumea Essential SC1983/00 IPL - Hair removal device, White, Intense pulsed light (IPL), 11 min, 1.5 min, 1.5 min, 2.5 min

Long summary description Philips Lumea Essential SC1983/00 IPL - Hair removal device:

Philips Lumea Essential SC1983/00 IPL - Hair removal device. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 11 min. Power source: AC, AC input voltage: 100-240 V. Weight: 206 g

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.