Philips logo

Philips Lumea Comfort SC1982/00 light hair remover Intense pulsed light (IPL) 4 J/cm² White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118316
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Lumea Comfort SC1982/00 light hair remover Intense pulsed light (IPL) 4 J/cm² White:

Philips Lumea Comfort SC1982/00, White, Intense pulsed light (IPL), 4 J/cm², 22 min, 1.5 min, 1.5 min

Long summary description Philips Lumea Comfort SC1982/00 light hair remover Intense pulsed light (IPL) 4 J/cm² White:

Philips Lumea Comfort SC1982/00. Product colour: White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 4 J/cm². Power source: AC, AC input voltage: 100-240 V

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.