Philips logo

Philips Babyphone Model - 469 3 channels

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38390
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Babyphone Model - 469 3 channels:

Philips Babyphone Model - 469, 3 channels, AA, 12 h, Nickel-Metal Hydride (NiMH), 200 m, 9 V

Long summary description Philips Babyphone Model - 469 3 channels:

Philips Babyphone Model - 469. Channels quantity: 3 channels. Battery type: AA, Battery life (max): 12 h, Battery technology: Nickel-Metal Hydride (NiMH). Maximum operating distance: 200 m, Power requirements: 9 V

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.