Philips logo

Philips Corded Microphone SBCMD110/01

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72454
Info modified on:
14 Mar 2024, 19:10:46
Short summary description Philips Corded Microphone SBCMD110/01:

Philips Corded Microphone SBCMD110/01, Studio microphone, -80 dB, 10 - 10000 Hz, 600 Ω, Omnidirectional, Wired

Long summary description Philips Corded Microphone SBCMD110/01:

Philips Corded Microphone SBCMD110/01. Type: Studio microphone, Microphone sensitivity: -80 dB, Microphone frequency: 10 - 10000 Hz. Connectivity technology: Wired. Product colour: Black, Cable length: 1.5 m. Package width: 85 mm, Package depth: 65 mm, Package height: 305 mm. Connector(s): 3.5 - 6.3 mm mono

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.