Philips logo

Philips Flashlight Rubber

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20649
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips Flashlight Rubber:

Flashlight Rubber

Philips Flashlight Rubber:

Brighten your life

With this shock- and waterproof outdoor flashlight

Whatever type of flashlight you want, the LightLife range perfectly answers your needs and budget. Made with quality materials, each LightLife is fitted with a genuine Philips lamp for optimal beam intensity and lifetime.

Top Performance
- Philips Krypton bulb offers 70% more light output
Ease of Use
- Pre-focused beam delivers optimal light output and focus
- Rubber housing protects flashlight from splashing water
- Shock resistant housing withstands damage by shocks
- Anti-roll bar stops your flashlight rolling away on a slope
- Nylon strap prevents you from losing your flashlight

Short summary description Philips Flashlight Rubber:

Philips Flashlight Rubber, 2.2 V, KPR104, AA / LR6 Alkaline, 110 mm, 250 mm, 35 mm

Long summary description Philips Flashlight Rubber:

Philips Flashlight Rubber. Bulb voltage: 2.2 V, Bulb type: KPR104. Battery type: AA / LR6 Alkaline. Width: 110 mm, Depth: 250 mm, Height: 35 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.