Philips logo

Philips Flashlight Modern ABS

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18241
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Flashlight Modern ABS:

Philips Flashlight Modern ABS, 2.4 V, KPR102, C / LR14 Alkaline, 127 mm, 275 mm, 49 mm

Long summary description Philips Flashlight Modern ABS:

Philips Flashlight Modern ABS. Bulb voltage: 2.4 V, Bulb type: KPR102. Battery type: C / LR14 Alkaline. Width: 127 mm, Depth: 275 mm, Height: 49 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.