Philips logo

Philips Flashlight Executive Xenon

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25301
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Flashlight Executive Xenon:

Philips Flashlight Executive Xenon, 3.6 V, HPX31, AA / LR6 Alkaline, 88 mm, 203 mm, 32 mm

Long summary description Philips Flashlight Executive Xenon:

Philips Flashlight Executive Xenon. Bulb voltage: 3.6 V, Bulb type: HPX31. Battery type: AA / LR6 Alkaline. Width: 88 mm, Depth: 203 mm, Height: 32 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.