location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable Speaker System SBA1500/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Speaker System SBA1500/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBA1500/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895921565
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Portable Speaker System SBA1500/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 2 W
  • - 4 Ω
  • - 100 - 18000 Hz
  • - White
Long product name Philips Portable Speaker System SBA1500/00 :
The long product name of Philips Portable Speaker System SBA1500/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable and powerful. Boost your music.
More>>>
Philips Portable Speaker System SBA1500/00:
The official description of Philips Portable Speaker System SBA1500/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play extra powerful, rich sound to thrill your friends. These speakers come with their own power pack to amplify the music, which also neatly clips together with the speakers for true compact portability. Take them anywhere.
- For superb music pleasure
- Share your music anywhere
- Always ready to go

Short summary description Philips Portable Speaker System SBA1500/00:
This short summary of the Philips Portable Speaker System SBA1500/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable Speaker System SBA1500/00, 2.0 channels, 2 W, 4 Ω, 100 - 18000 Hz, White, 5 cm

Long summary description Philips Portable Speaker System SBA1500/00:
This is an auto-generated long summary of Philips Portable Speaker System SBA1500/00 based on the first three specs of the first five spec groups.

Philips Portable Speaker System SBA1500/00. Audio output channels: 2.0 channels, RMS rated power: 2 W, Impedance: 4 Ω. Product colour: White, Driver unit: 5 cm. Battery type: AAA R6, Battery voltage: 1.5 V, Battery life (max): 20 h. Package width: 98 mm, Package height: 150 mm. Master (outer) case width: 429 mm, Master (outer) case length: 632 mm, Master (outer) case height: 372 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
2 W
Impedance
4 Ω
Frequency range
100 - 18000 Hz
Design
Product colour *
White
Driver unit
5 cm
Power
Number of batteries supported
3
Battery type
AAA R6
Battery voltage
1.5 V
Battery life (max)
20 h
Packaging content
AC adapter included
No
Carrying case
Yes
Weight & dimensions
Package width
98 mm
Package height
150 mm
Logistics data
Master (outer) case width
429 mm
Master (outer) case length
632 mm
Master (outer) case height
372 mm
Shipping (inner) case width
30.5 cm
Logistics data
Shipping (inner) case length
40.6 cm
Shipping (inner) case height
16.8 cm
Other features
Cable length
1.2 m
I/O ports
3.5mm
12 NC code
908210005704
12NC outer carton
908210005704
EAN/UPC/GTIN
87 10895 92156 5
Package length
19.8 cm
Package weight
0.569 kg
Master (outer) case GTIN (EAN/UPC)
87 10895 92158 9
Shipping (inner) case GTIN (EAN/UPC)
87 10895 92157 2
Gross weight inner carton
3.883 kg
Gross weight of outer carton
16.705 kg
Net weight inner carton
3.414 kg
Net weight of outer carton
15.531 kg
Packaging net weight
0.447 kg
Packaging tare weight
0.122 kg
Quantity inner carton
6 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
0.469 kg
Tare weight outer carton
1.174 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:00:13
Uk has collected 1 expert review for Philips Portable Speaker System SBA1500/00 and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Brand Image Product code Product Stock Price from
ASUS SP-BT23 2.0 channels 4 W White ASUS SP-BT23 2.0 channels 4 W White
(show image)
90IG0500E00001PZ SP-BT23 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)