location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS SP-BT23 2.0 channels 4 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-BT23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90IG0500E00001PZ
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:34:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS SP-BT23 2.0 channels 4 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 4 W
  • - 4 Ω
  • - 150 - 20000 Hz
  • - Bluetooth
  • - White
Long product name ASUS SP-BT23 2.0 channels 4 W White :
The long product name of ASUS SP-BT23 2.0 channels 4 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP-BT23 Wireless Portable Stereo Speaker
More>>>
ASUS SP-BT23 2.0 channels 4 W White:
The official description of ASUS SP-BT23 2.0 channels 4 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy to Share
Neither installation of specific software nor special configuration, send and listen to your playlist playing from any Bluetooth Stereo (A2DP) source: Bluetooth A2DP mobile phone, NB and MP3 players. Analogue line-In is also supported.

- Connect with your NB using Bluetooth dongle
- Listen to stereo music via BT phone

SP-BT23 can also play music from any analogue music devices by the line-in input: CD player, MP3 player, MD recorder, PC, and iPod.

Excellent audio quality
SP-BT23 has the mellow timbre which makes your MP3 files be reproduced better than it’s sounded through computer speaker or wired headset.
You can easily adjust its layout, to be stood vertically or laid flat, depending on the room available and the subjective sound quality.

With super dimension horn, SP-BT23 is designed to have a wide audio field, and produce more bass from a TPDB (Twin-Port Double-Bass) subwoofer located at the rear.

Short summary description ASUS SP-BT23 2.0 channels 4 W White:
This short summary of the ASUS SP-BT23 2.0 channels 4 W White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS SP-BT23, 2.0 channels, 4 W, 4 Ω, 70 dB, 150 - 20000 Hz, White

Long summary description ASUS SP-BT23 2.0 channels 4 W White:
This is an auto-generated long summary of ASUS SP-BT23 2.0 channels 4 W White based on the first three specs of the first five spec groups.

ASUS SP-BT23. Audio output channels: 2.0 channels, RMS rated power: 4 W, Impedance: 4 Ω. Product colour: White, Driver unit: 2.5 mm. Battery technology: Alkaline, Battery type: AA, Battery voltage: 5 V. Weight: 400 g. Dimensions (WxDxH): 170 x 54 x 120 mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
4 W
Impedance
4 Ω
Signal-to-Noise Ratio (SNR)
70 dB
Frequency range
150 - 20000 Hz
Ports & interfaces
Bluetooth *
Yes
Design
Product colour *
White
Driver unit
2.5 mm
Power
Battery technology
Alkaline
Number of batteries supported
4
Battery type
AA
Battery voltage
5 V
AC input voltage
100 - 240 V
AC input frequency
60 Hz
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
170 x 54 x 120 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 13:31:57
Uk has collected 1 expert review for ASUS SP-BT23 2.0 channels 4 W White and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 02:46:10
Combining wireless connectivity, a high level of portability and decent battery life, ASUS SP-BT23 speaker is a decent option for listening to music indoors or outside. Its sound quality leaves much to be desired, but it is very convenient. The SP-BT23 offers analog sound through a standard 3.5mm jack and Bluetooth support with Advanced Audio Distribution Profile (A2DP) capability. It can be powered by either a 12V adapter or four AA batteries. The speaker is coated in gloss white plastic, wit...
Good Bluetooth with A2DP, good battery life, can take advantage of its surroundings to improve sound quality...
Bad Could be smaller, woofers are unprotected while in use, sound quality isn’t great...
Bottom line ASUS’ SP-BT23 doesn’t deliver particularly good sound, but it has a good battery life and Bluetooth connectivity — a decent trade-off...
70%
Brand Image Product code Product Stock Price from
Logic3

Logic3 iStation Traveller Silver 2.0 channels 4 W
(show image)
IP102S iStation Traveller Silver 0.00
(excl. VAT)
0 (incl. VAT)
Philips Portable Speaker System SBA1500/00 Philips Portable Speaker System SBA1500/00
(show image)
SBA1500/00 Portable Speaker System SBA1500/00