Philips SB7200/12, 1.0 channels, Neodymium, 2.54 cm, 2.54 cm, 2.54 cm, 8 W
Philips SB7200/12. Audio output channels: 1.0 channels, Magnet type: Neodymium, Driver diameter: 2.54 cm. RMS rated power: 8 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Universal, Compatible products: iPhone/iPod/iPad