Philips logo

Philips wireless portable speaker SB500M/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125281
Info modified on:
11 Jul 2022, 13:53:09
Short summary description Philips wireless portable speaker SB500M/00:

Philips wireless portable speaker SB500M/00, 2.0 channels, 5.1 cm, 30 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m

Long summary description Philips wireless portable speaker SB500M/00:

Philips wireless portable speaker SB500M/00. Audio output channels: 2.0 channels, Driver diameter: 5.1 cm. RMS rated power: 30 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Orange, Product design: Other. Recommended usage: Universal, Mobile operating systems supported: Android, iOS, Compatible products: iPhone 3 iPhone 3GS iPhone 4 iPhone 4S iPhone 5 iPhone 5C iPhone 5S iPhone 6 iPhone 6 Plus...

Reasons to buy
Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.