Philips logo

Philips SAA2051W Universal Cassette adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
8479
Info modified on:
04 Apr 2019, 07:49:48
Short summary description Philips SAA2051W Universal Cassette adapter:

Philips SAA2051W Universal Cassette adapter, 170 mm, 250 mm, 50 mm, 0.168 g, 248 g, 1 pc(s)

Long summary description Philips SAA2051W Universal Cassette adapter:

Philips SAA2051W Universal Cassette adapter. Width: 170 mm, Depth: 250 mm, Height: 50 mm. Quantity per box: 1 pc(s), Master (outer) case width: 180 mm, Master (outer) case length: 265 mm. Net weight: 0.080 g. Gross weight of outer carton: 1.180 kg, Net weight of outer carton: 1 kg, Quantity outer carton: 4 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.