Philips logo

Philips GoGear MP4 player SA4VBE04KF/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66883
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips GoGear MP4 player SA4VBE04KF/12:

Philips GoGear MP4 player SA4VBE04KF/12, MP4 player, 4 GB, LCD, USB 2.0, FM radio, Black

Long summary description Philips GoGear MP4 player SA4VBE04KF/12:

Philips GoGear MP4 player SA4VBE04KF/12. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Continuous audio playback time: 20 h. Weight: 33 g. Product colour: Black

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.